Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Industrial Sensors and Actuators |
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.47V |
Interface Case Style | QFN |
No. of Pins | 40Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
TRANSCEIVER, KNX N/W, QFN-40 | element14 |
Knx Transceiver For Twisted Pair Networks/Reel |Onsemi NCN5120MNTWG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCN5120MNTWG?
Additional datasheets, footprints and schematics for NCN5120MNTWG are listed on our Part Details page. You can also find images and similar parts to NCN5120MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN5120MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN5120MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN5120MNTWG fall under?
The NCN5120MNTWG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCN5120MNTWG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN5120MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN5120MNTWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCN5120MNTWG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCN5120MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN5120MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCN5120MNTWG?
You can fill out our help required form which you can use to request a quote for NCN5120MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.