Status: | Active |
---|---|
Series: | NCN1188 |
RoHS: | Compliant |
Prices starting from US$0.31
3:1 High Speed Switch |
5.25 V Tolerant Common Pins |
High Bandwidth of 1.8 GHz on HDN/HDP |
Pass Negative Swing Signals Down to -2 V on Audio Channels |
1.8V Control Pins |
Audio Channel Shunt Resistors |
Ultra-low THD in Audio Mode: 0.01% |
Benefits |
---|
Multiplex Audio or High Speed Data from a Single USB |
Support Any Short to VBUS |
MHL Compatible up to 1080i and 1080p Resolutions |
Connect a True Ground Amplifier to a MicroUSB Headset |
GPIO Low Voltage Control |
Pop and Click Noise Reduction |
Minimal Audio Distortion |
Applications |
---|
USB 2.0 / 3.0 MicroB Applications |
Features Phones and Smart Phones |
Handset Media Players |
End Products |
---|
USB to HDMI Video Interfaces via MHL |
Digital Cameras |
Description | NCN1188 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | DP3T |
Icc Max (µA) | 35 |
ron Max (Ω) | 7.5 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
Package Type | UQFN-12 |
Data Switch, 3:1 High Speed Usb Switch With Audio And Mhl Capability/Reel |Onsemi NCN1188MUTAG | Newark Electronics |
NCN1188: Data Switch, 3:1 High Speed USB Switch with Audio and MHL Capability | Future Electronics |
High Speed USB Switch 12-Pin UQFN T/R | Avnet America |
USB SWITCH, 3:1, 7R5, UQFN-12 | element14 |
USB SWITCH, 3: 1, 7R5, UQFN-12 | Farnell |
Where can I find additional details, specifications and documents for a NCN1188MUTAG?
Additional datasheets, footprints and schematics for NCN1188MUTAG are listed on our Part Details page. You can also find images and similar parts to NCN1188MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN1188MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN1188MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN1188MUTAG fall under?
The NCN1188MUTAG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NCN1188MUTAG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN1188MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN1188MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCN1188MUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCN1188MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN1188MUTAG often in real-time on the comparison pages.
What if I can't find stock of NCN1188MUTAG?
You can fill out our help required form which you can use to request a quote for NCN1188MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.