Status: | Active |
---|---|
Series: | NCL30288 |
RoHS: | Compliant |
Constant Current Control with Primary Side Feedback |
Precise Current Regulation Accuracy |
Power Factor Correction with low harmonic distortion |
Line Feedforward for Enhanced Regulation Accuracy |
Wide Vcc operating range |
User Programmable Thermal Foldback |
Latched and Auto-recoverable versions |
Secondary Diode Short Protection |
Open and Shorted LED Protection |
Wide Temperature range of -40 to 125 °C |
Low Startup Current (13 µA typical) |
Benefits |
---|
No Optocoupler or secondary control circuitry required |
No need for binning of LEDs or production trimming for accuracy |
Exceeds industry requirements for lighting |
Supports universal mains applications |
Simplifies support for range of LED forward voltages |
Protects LED Driver from overheating in severe situations |
Flexiblity for fault handling |
Robust fault handling |
Robust fault handling of common LED system faults |
Supports outdoor and high temperature environments |
Applications |
---|
Integrated LED Drive Electronics |
LED Power Supply Drivers |
LED Tubes |
End Products |
---|
LED Bulbs |
LED Light Engines |
Electronic Control Gear for LED Systems |
Description | NCL30288, with auto-recoverable protection |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down/SEPIC |
VI Min (V) | 9.4 |
VI Max (V) | 26 |
VO Max (V) | 200 |
IO Max (mA) | 3000 |
fSW Typ (kHz) | Up to 150 |
Package Type | TSOP-6 |
Led Driver, Buck-Boost, Tsop-6 | Newark Electronics |
LED DRIVER, BUCK-BOOST, TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a NCL30288BSNT1G?
Additional datasheets, footprints and schematics for NCL30288BSNT1G are listed on our Part Details page. You can also find images and similar parts to NCL30288BSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30288BSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30288BSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30288BSNT1G fall under?
The NCL30288BSNT1G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30288BSNT1G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30288BSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30288BSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30288BSNT1G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCL30288BSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30288BSNT1G often in real-time on the comparison pages.
What if I can't find stock of NCL30288BSNT1G?
You can fill out our help required form which you can use to request a quote for NCL30288BSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.