Status: | Active |
---|---|
Series: | NCL30188 |
RoHS: | Compliant |
Constant Current Control with Primary Side Feedback |
Precise Current Regulation Accuracy |
Power Factor Correction with low harmonic distortion |
Line Feedforward for Enhanced Regulation Accuracy |
Wide Vcc operating range |
User Programmable Thermal Foldback |
Latched and Auto-recoverable versions |
Secondary Diode Short Protection |
VCC Undervoltage and overvoltage protection |
Open and Shorted LED Protection |
Benefits |
---|
No Optocoupler or secondary control circuitry required |
No need for binning of LEDs or production trimming for accuracy |
Exceeds industry requirements for lighting |
Supports universal mains applications |
Simplifies support for range of LED forward voltages |
Protects LED Driver from overheating in severe situations |
Flexiblity for fault handling |
Avoids overheating in fault condition |
Robust fault handling |
Robust fault handling of common LED system faults |
Applications |
---|
Integral LED Bulbs |
LED Light Engines |
LED Bulbs |
LED Light Engines |
Electronic Control Gear for LED Systems |
End Products |
---|
Integrated LED Drive Electronics |
LED Driver Power Supplies |
LED Power Supply Drivers |
LED Tubes |
Description | NCL30188, auto-recovery protection high resolution application |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
VI Min (V) | 9.4 |
VI Max (V) | 26 |
VO Max (V) | 200 |
IO Max (mA) | 3000 |
fSW Typ (kHz) | Up to 150 |
Package Type | SOIC-8 |
Led Lighting Controller/Reel |Onsemi NCL30188BDR2G | Newark Electronics |
LED LIGHTING CONTROLLER | Avnet America |
LED DRIVER, BUCK-BOOST/FLYBACK, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCL30188BDR2G?
Additional datasheets, footprints and schematics for NCL30188BDR2G are listed on our Part Details page. You can also find images and similar parts to NCL30188BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30188BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30188BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30188BDR2G fall under?
The NCL30188BDR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30188BDR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30188BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30188BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30188BDR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NCL30188BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30188BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30188BDR2G?
You can fill out our help required form which you can use to request a quote for NCL30188BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.