Status: | Active |
---|---|
Series: | NCL30185 |
RoHS: | Compliant |
Constant Current Control with Primary Side Feedback |
No need for binning of LEDs or production trimming for accuracy |
3 dimmable steps of 70%, 25%, and 5% of full current |
Line Feedforward for Enhanced Regulation Accuracy |
Wide Vcc operating range |
User Programmable Thermal Foldback |
Output LED open and short protection |
Secondary Diode Short Protection |
VCC undervoltage and overvoltage protection |
Wide Temperature range of -40 to 125 °C |
Auto-recoverable (B-version) and Latched (A-version) fault handling options |
Benefits |
---|
No need for binning of LEDs or production trimming for accuracy |
Exceeds industry requirements for lighting |
Energy saving dimming with standard wall switch |
Supports accurate regulation for universal mains applications |
Simplifies support for a broad range of LED forward voltages with one magnetic design |
Protects LED driver from overheating in severe situations |
Robust fault handling of common LED system faults |
Avoids overheating in fault condition |
Robust fault handling |
Suports outdoor and high temperature environments |
Applications |
---|
Integrated LED Driver Electronics |
LED Bulbs |
LED Light Engines |
Electronic Control Gear for LED Systems |
End Products |
---|
LED Lighting |
LED Driver Power Supplies |
LED Tubes |
Description | NCL30185, auto-recovery fault handling figh resolution application |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
VI Min (V) | 9.4 |
VI Max (V) | 26 |
VO Max (V) | 200 |
IO Max (mA) | 3000 |
fSW Typ (kHz) | Up to 150 |
Package Type | SOIC-8 |
Led Lighting Controller/Reel |Onsemi NCL30185BDR2G | Newark Electronics |
LED Driver Power Factor Corrected Quasi-Resonant Primary Side Current-Mode Controller 8-Pin SOIC T/R | Avnet America |
LED DRIVER, BUCK-BOOST/FLYBACK, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCL30185BDR2G?
Additional datasheets, footprints and schematics for NCL30185BDR2G are listed on our Part Details page. You can also find images and similar parts to NCL30185BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30185BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30185BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30185BDR2G fall under?
The NCL30185BDR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30185BDR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30185BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30185BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30185BDR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCL30185BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30185BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30185BDR2G?
You can fill out our help required form which you can use to request a quote for NCL30185BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.