Status: | Active |
---|---|
Series: | NCL30105 |
RoHS: | Compliant |
Constant off time current mode control |
Adjustable off time (0.5 to 10 µs) |
Internal leading edge blanking |
± 5% current sense accuracy |
Internal Startup Delay |
PWM or Analog Dimming Control |
Maximum on time protection |
Overcurrent protection |
Thermal Shutdown |
Soft Start |
Benefits |
---|
No loop compensation required |
Easily adjust operating frequency and output ripple |
Avoids false triggering during FET turn on |
Accurate LED current regulation |
Ensure stable operation during initial system turn on |
Flexible support for dimmable LED lighting applications |
Enhanced system robustness |
Enhanced fault handling |
Enhanced protection |
Applications |
---|
LED Backlight Driver for large LCD panels |
LED Street Lighting |
Architectural Lighting |
End Products |
---|
LED Lightbar Driver |
LED Large Area Lights |
Description | NCL30105 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
VI Min (V) | 11 |
VI Max (V) | 22 |
VO Max (V) | 150 |
IO Max (mA) | 1200 |
fSW Typ (kHz) | 100 - 400 |
Package Type | SOIC-8 |
NCL30105 Series Current-Mode Controller for LED Applications - SOIC-8 | Future Electronics |
Flexible Dim.LED Driver Controller SOIC8 | RS |
NCL30105DR2G, LED Display Driver 2-Segments, -0.3 - 22 V, 8-Pin SOIC | ON Semiconductor NCL30105DR2G | RS Americas |
PWM, CNTRL, CCM LED, 500KHZ, 0.5A, 8SOIC | Farnell |
Flexible Dimmable Buck Led Driver Controller/Reel |Onsemi NCL30105DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30105DR2G?
Additional datasheets, footprints and schematics for NCL30105DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30105DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30105DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30105DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30105DR2G fall under?
The NCL30105DR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30105DR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30105DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30105DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30105DR2G have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NCL30105DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30105DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30105DR2G?
You can fill out our help required form which you can use to request a quote for NCL30105DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.