Status: | Unknown |
---|---|
Series: | NCL30082 |
RoHS: | Compliant |
Primary Side Sensing |
Wide VCC Range |
Precise LED Current Regulation of ± 1% typical |
0.9 PF with passive valley fill |
User Programmable Thermal Foldback |
Analog and Digital Dimming Input |
Secondary Diode Short Protection |
VCC Undervoltage and overvoltage protection |
Shorted Current Sense Fault Detection |
Latched and Auto-recoverable versions |
Wide Temperature range of -40 to 125 °C |
Input Line Voltage Sensing |
Open and Shorted Output LED Protection |
Benefits |
---|
No Optocoupler or secondary control circuitry required |
Simplifies support for range of LED forward voltages |
No need for binned LEDs for forward voltage or production line trimming for accuracy |
Meets US Energystar® LED Bulb and Residential Luminaire Requirements |
Protects LED Driver from overheating in severe environments |
Supports intelligent drivers and energy saving modes |
Avoids overheating in fault condition |
Robust fault handling |
Protects from Manufacturing or Field Faults |
Flexiblity for fault handling |
Supports outdoor and high temperature environments |
Enhance regulation accuracy |
Robust fault handling of common LED system faults |
Applications |
---|
Integral LED Drive Electronics |
LED Power Supply Drivers |
Electronic Control Gear for LEDs |
End Products |
---|
LED Bulbs |
LED Light Engines |
Compliance | Pb-free Halide free |
---|
LED DRIVER, PWM, 65KHZ, MICRO-8 | Farnell |
Led Driver, Pwm, 65Khz, Micro-8 |Onsemi NCL30082BDMR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30082BDMR2G?
Additional datasheets, footprints and schematics for NCL30082BDMR2G are listed on our Part Details page. You can also find images and similar parts to NCL30082BDMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30082BDMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30082BDMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30082BDMR2G fall under?
The NCL30082BDMR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30082BDMR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30082BDMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30082BDMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30082BDMR2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCL30082BDMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30082BDMR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30082BDMR2G?
You can fill out our help required form which you can use to request a quote for NCL30082BDMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.