Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current Flyback |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 20V |
Output Voltage Max | 200V |
Output Current Max | 3A |
Switching Frequency | 65kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | PWM |
Topology | Constant Current Flyback |
LED DRIVER, PWM, 65KHZ, TSOP-6 | Farnell |
Led Driver, Pwm, 65Khz, Tsop-6 |Onsemi NCL30081BSNT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30081BSNT1G?
Additional datasheets, footprints and schematics for NCL30081BSNT1G are listed on our Part Details page. You can also find images and similar parts to NCL30081BSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30081BSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30081BSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30081BSNT1G fall under?
The NCL30081BSNT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCL30081BSNT1G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30081BSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30081BSNT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCL30081BSNT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCL30081BSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30081BSNT1G often in real-time on the comparison pages.
What if I can't find stock of NCL30081BSNT1G?
You can fill out our help required form which you can use to request a quote for NCL30081BSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.