Status: | Active |
---|---|
Series: | NCL30001 |
RoHS: | Compliant |
Prices starting from US$1.32
Frequency Jittering |
Brown Out Detector |
High Accuracy Multiplier |
Voltage Feedforward |
Independent Latch-off input |
Adjustable Operating Frequency from 20-250 kHz |
Internal 160 msec Fault Timer |
Fixed Frequency Average Current Mode Control |
Benefits |
---|
Reduces EMI Signature |
Enhanced System Robustness |
Reduces Input Line Harmonics |
Improves Loop Response |
Facilitates Implementation of Overvoltage and Overtemperature Fault Protection |
Applications |
---|
LED Street Lighting |
LED based Wall Packs and Wall Washers |
Power Factored High Power LED Drivers |
Power Adapters |
End Products |
---|
Low Bay LED Lighting |
Elctronic Control Gear |
Power Supplies |
Description | NCL30001 |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
VI Min (V) | 40 |
VI Max (V) | 500 |
VO Max (V) | 20 VGATE |
IO Max (mA) | 40/20 ns - Rise/Fall time |
fSW Typ (kHz) | Up to 150 |
Package Type | SOIC-16 |
Led Driver, Pfc, 16So | Newark Electronics |
NCL30001 Series 11.3 V Isolated Step-Down Single Stage Power Factor - SOIC-16 | Future Electronics |
Power Factor Correction and Step Down Offline LED Driver 16-Pin SOIC T/R | Avnet America |
LED DRIVER, PFC, 16SO | element14 |
Where can I find additional details, specifications and documents for a NCL30001DR2G?
Additional datasheets, footprints and schematics for NCL30001DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30001DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30001DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30001DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30001DR2G fall under?
The NCL30001DR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30001DR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30001DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30001DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30001DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCL30001DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30001DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30001DR2G?
You can fill out our help required form which you can use to request a quote for NCL30001DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.