Status: | Active |
---|---|
Series: | NCD5701 |
RoHS: | Compliant |
High Current Output (+4.0/-6.0 A) at IGBT Miller Plateau voltages |
Low VOH and VOL |
Active Miller Clamp (NCD5701A only) |
DESAT Protection with Programmable Delay |
Benefits |
---|
Reduced switching losses and short switching times |
Full enhancement of IGBT |
Prevents Spurious Gate Turn-on |
Enhanced programmable protection |
Applications |
---|
DC-AC Inverter |
PFC |
Driver |
Uninteruptible Power Supplies (UPS) |
Induction Cooker |
End Products |
---|
Battery Charger |
Motor Driver |
Solar Inverters |
Motor Control |
Inverter Welder |
Description | NCD5701 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 5.5 |
VCC Max (V) | 35 |
Rise Time (ns) | 30 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 4 |
Drive Sink Current Typ (A) | 6 |
Turn On Prop. Delay Typ (ns) | 56 |
Turn Off Prop. Delay Typ (ns) | 63 |
Delay Matching | 7 |
Package Type | SOIC-8 |
High Current Igbt Gate Driver/Reel |Onsemi NCD5701CDR2G | Newark Electronics |
MOSFET DRVR 7.8A 1-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCD5701CDR2G?
Additional datasheets, footprints and schematics for NCD5701CDR2G are listed on our Part Details page. You can also find images and similar parts to NCD5701CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCD5701CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCD5701CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCD5701CDR2G fall under?
The NCD5701CDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCD5701CDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCD5701CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCD5701CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCD5701CDR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for NCD5701CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCD5701CDR2G often in real-time on the comparison pages.
What if I can't find stock of NCD5701CDR2G?
You can fill out our help required form which you can use to request a quote for NCD5701CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.