Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | US8 |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | NC7W |
Logic IC Base Number | -, 7240 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | UHS Dual Inverting Buffer with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Inverting Buffer, Us8-8 | Newark Electronics |
Buffer/Line Driver 2-CH Inverting 3-ST CMOS 8-Pin US T/R | Avnet America |
IC, SM, LOGIC, NC7WZ, BUFFER | element14 |
Where can I find additional details, specifications and documents for a NC7WZ240K8X?
Additional datasheets, footprints and schematics for NC7WZ240K8X are listed on our Part Details page. You can also find images and similar parts to NC7WZ240K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZ240K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ240K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZ240K8X fall under?
The NC7WZ240K8X is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to NC7WZ240K8X when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ240K8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZ240K8X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7WZ240K8X have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NC7WZ240K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZ240K8X often in real-time on the comparison pages.
What if I can't find stock of NC7WZ240K8X?
You can fill out our help required form which you can use to request a quote for NC7WZ240K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.