Status: | Unknown |
---|---|
Series: | NC7WZ14 |
RoHS: | Compliant |
Prices starting from US$0.0217
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Micros
from US$0.07
|
2,947
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0217
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-High Speed: tPD 3.2ns (Typical) into 50pF at 5V VCC |
High Output Drive: ±24mA at 3V VCC |
Broad VCC Operating Range: 1.65V to 5.5V |
Matches Performance of LCX when Operated at 3.3V VCC |
Power Down High Impedance Inputs/Outputs |
Over-Voltage Tolerance Inputs Facilitate 5V to 3V Translation |
Proprietary Noise/EMI Reduction Circuitry |
Ultra-Small MicroPakâ„¢ Packages |
Space-Saving SC70 Package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Ic, Nc7Wz Tiny, Smd, Sc70-6 | Newark Electronics |
NC7WZ14 Series 5.5V TinyLogic UHS Dual Inverter w/Schmitt Trigger Inputs-SC-70-6 | Future Electronics |
Inverter Schmitt Trigger 2-Element CMOS 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7WZ14P6X?
Additional datasheets, footprints and schematics for NC7WZ14P6X are listed on our Part Details page. You can also find images and similar parts to NC7WZ14P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZ14P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ14P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZ14P6X fall under?
The NC7WZ14P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7WZ14P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ14P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZ14P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WZ14P6X have stock available?
Authorised distributors including Micros, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NC7WZ14P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZ14P6X often in real-time on the comparison pages.
What if I can't find stock of NC7WZ14P6X?
You can fill out our help required form which you can use to request a quote for NC7WZ14P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.