NC7WZ126L8X Logic by ON Semiconductor

BUFFER NON INVERTING DUAL UQFN-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
1,435
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.19
4,495
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
1,435
in stock
Buy Now
Logo for element14
element14
from US$0.22
1,435
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Logic Family / Base Number NC7WZ126
Logic Device Type Buffer Non Inverting
Logic Case Style UQFN
No. of Pins 8Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family -
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LEVEL SHIFTERS | Farnell
Buffer, Non Inverting, Dual, Uqfn-8 | Newark Electronics
BUFFER, NON INVERTING, DUAL, UQFN-8 | element14
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin MicroPak T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NC7WZ126L8X?

Additional datasheets, footprints and schematics for NC7WZ126L8X are listed on our Part Details page. You can also find images and similar parts to NC7WZ126L8X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NC7WZ126L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ126L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NC7WZ126L8X fall under?

The NC7WZ126L8X is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to NC7WZ126L8X when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ126L8X you can contact the distributor directly for product support, shipping queries etc.

Is the NC7WZ126L8X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NC7WZ126L8X have stock available?

Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NC7WZ126L8X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NC7WZ126L8X often in real-time on the comparison pages.

What if I can't find stock of NC7WZ126L8X?

You can fill out our help required form which you can use to request a quote for NC7WZ126L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay