NC7WZ08K8X Standard Logic by ON Semiconductor

TinyLogic UHS Dual 2-Input AND Gate

Status: Unknown
Series: NC7WZ08
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The NC7WZ08 is a dual 2-Input AND Gate from ON Semiconductor's Ultra High Speed Series of TinyLogic®. The device is fabricated with advanced CMOS technology to achieve ultra high speed with high output drive while maintaining low static power dissipation over a very broad VCC operating range. The device is specified to operate over the 1.65V to 5.5V VCC range. The inputs and output are high impedance when VCC is 0V. Inputs tolerate voltages up to 7V independent of VCC operating voltage.

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Avnet America Avnet America -
3,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.11
-
Buy Now
Logo for element14 element14 US$0.18
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Space saving US8 surface mount package
MicroPak™ Pb-Free leadless package
Ultra High Speed; tPD 2.5 ns Typ into 50 pF at 5V VCC
High Output Drive; ±24 mA at 3V VCC
Broad VCC Operating Range; 1.65V to 5.5V
Matches the performance of LCX when operated at 3.3V VCC
Power down high impedance inputs/output
Overvoltage tolerant inputs facilitate 5V to 3V translation
Patented noise/EMI reduction circuitry implemented
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

AND Gate 2-Element 2-IN CMOS 8-Pin US T/R | Avnet America
No. Of Inputs:2Inputs | Newark Electronics
IC, LOGIC, UHS, DUAL AND GATE, US8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NC7WZ08K8X?

Additional datasheets, footprints and schematics for NC7WZ08K8X are listed on our Part Details page. You can also find images and similar parts to NC7WZ08K8X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NC7WZ08K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ08K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NC7WZ08K8X fall under?

The NC7WZ08K8X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to NC7WZ08K8X when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ08K8X you can contact the distributor directly for product support, shipping queries etc.

Is the NC7WZ08K8X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NC7WZ08K8X have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for NC7WZ08K8X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NC7WZ08K8X often in real-time on the comparison pages.

What if I can't find stock of NC7WZ08K8X?

You can fill out our help required form which you can use to request a quote for NC7WZ08K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay