Status: | Unknown |
---|---|
Series: | NC7WZ07 |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.05
|
171,000
in stock
|
Buy Now | |
Farnell
from US$0.0481
|
171,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
162,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
8,595
in stock
|
Buy Now | |
Avnet Silica
-
|
102,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
Avnet Asia
from US$0.0402
|
-
|
Buy Now |
Ultra-High Speed: tPZL 2.3ns (Typical) |
High IOL Output Drive: +24mA at 3V VCC |
Broad VCC Operating Range: 1.65V to 5.5V |
Power Down High Iimpedance Inputs/Outputs |
Over-Voltage Tolerant Inputs Facilitate 5V to 3V Translation |
Proprietay Noise/EMI Reduction Circuitry |
Ultra-Small MicroPakâ„¢ Packages |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
BUFFER, NON-INVERTING, SC-70-6, FULL REEL | element14 |
Buffer, Non-Inverting, Sc-70-6, Full Reel | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Buffer 2-CH Non-Inverting Open Drain-OUT 8-Pin SC-88 T/R | Avnet Silica |
NC7WZ07 Series 5.5 V TinyLogic UHS Dual Buffer (Open Drain Output) - SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7WZ07P6X?
Additional datasheets, footprints and schematics for NC7WZ07P6X are listed on our Part Details page. You can also find images and similar parts to NC7WZ07P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZ07P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ07P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZ07P6X fall under?
The NC7WZ07P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7WZ07P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ07P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZ07P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WZ07P6X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for NC7WZ07P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZ07P6X often in real-time on the comparison pages.
What if I can't find stock of NC7WZ07P6X?
You can fill out our help required form which you can use to request a quote for NC7WZ07P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.