Status: | Unknown |
---|---|
Series: | NC7WZ00 |
RoHS: | Compliant |
Space saving US8 surface mount package |
MicroPakâ„¢ Pb-Free leadless package |
Ultra High Speed; tPD 2.4 ns typ into 50 pF at 5V VCC |
High Output Drive; ±24 mA at 3V VCC |
Broad VCC Operating Range; 1.65V-5.5V |
Matches the performance of LCX when operated at 3.3V VCC |
Power down high impedance inputs/output |
Overvoltage tolerant inputs facilitate 5V to 3V translation |
Patented noise/EMI reduction circuitry implemented |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Nand Gate, Dual, 2 I/P, Vssop-8 | Newark Electronics |
NAND Gate 2-Element 2-IN CMOS 8-Pin US T/R | Avnet America |
NAND GATE, DUAL, 2 I/P, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a NC7WZ00K8X?
Additional datasheets, footprints and schematics for NC7WZ00K8X are listed on our Part Details page. You can also find images and similar parts to NC7WZ00K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZ00K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ00K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZ00K8X fall under?
The NC7WZ00K8X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7WZ00K8X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ00K8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZ00K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WZ00K8X have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for NC7WZ00K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZ00K8X often in real-time on the comparison pages.
What if I can't find stock of NC7WZ00K8X?
You can fill out our help required form which you can use to request a quote for NC7WZ00K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.