Status: | Active |
---|---|
Series: | NC7WV17 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,424
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,424
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
687
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V |
Extremely High Speed tPD1.5 ns typ for 2.7V to 3.6V VCC1.8 ns typ for 2.3V to 2.7V VCC2.0 ns typ for 1.65V to 1.95V VCC3.2 ns typ for 1.4V to 1.6V VCC5.9 ns typ for 1.1V to 1.3V VCC12.0 ns typ for 0.9V VCC |
Power-Off high impedance inputs and outputs |
High Static Drive (IOH/IOL)±24 mA @ 3.00V VCC±18 mA @ 2.30V VCC±6 mA @ 1.65V VCC±4 mA @ 1.4V VCC±2 mA @ 1.1V VCC±0.1 mA @ 0.9V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ leadfree package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7WV17 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Output | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 1.5 |
IO Max (mA) | 24 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
NC7WV17 Series 3.6 V TinyLogic ULP-A Dual Buffer w/Schmitt Trigger Input-SC-70-6 | Future Electronics |
Ulp-A 2 Buffer Schmitt Rohs Compliant: Yes |Onsemi NC7WV17P6X | Newark Electronics |
Schmitt Trigger Buffer 2-CH Non-Inverting CMOS 6-Pin SC-70 T/R | Avnet America |
BUFFER, DUAL, TRI-STATE, SC-70-6 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NC7WV17P6X?
Additional datasheets, footprints and schematics for NC7WV17P6X are listed on our Part Details page. You can also find images and similar parts to NC7WV17P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WV17P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WV17P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WV17P6X fall under?
The NC7WV17P6X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7WV17P6X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WV17P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WV17P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WV17P6X have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NC7WV17P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WV17P6X often in real-time on the comparison pages.
What if I can't find stock of NC7WV17P6X?
You can fill out our help required form which you can use to request a quote for NC7WV17P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.