Status: | Active |
---|---|
Series: | NC7SZU04 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
980
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Unbuffered for Crystal Oscillator and Analog Applications |
Balanced Output Drive: ±16mA at 4.5V VCC |
Broad VCC Operating Range: 1.65V to 5.5V |
Matches Performance of LCX Operated at 3.3V VCC |
Low Quiescent Power: ICC<2µA, VCC=5.5V, TA=25°C |
Ultra-Small MicroPakâ„¢ Packages |
Space-Saving SOT23 and SC70 Packages |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SZU04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5 |
IO Max (mA) | 16 |
Package Type | SOT-23-5 |
Single Unbufrd Inverter Rohs Compliant: Yes |Onsemi NC7SZU04M5X | Newark Electronics |
Inverter 1-Element CMOS 5-Pin SOT-23 T/R | Avnet America |
Inverter SOT23-5 | RS |
INVERTER GATE, SINGLE, 1 I/P, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a NC7SZU04M5X?
Additional datasheets, footprints and schematics for NC7SZU04M5X are listed on our Part Details page. You can also find images and similar parts to NC7SZU04M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZU04M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZU04M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZU04M5X fall under?
The NC7SZU04M5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7SZU04M5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZU04M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZU04M5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZU04M5X have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NC7SZU04M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZU04M5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZU04M5X?
You can fill out our help required form which you can use to request a quote for NC7SZU04M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.