Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0348
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0221
|
-
|
Buy Now | |
element14
from US$0.0396
|
-
|
Buy Now | |
Avnet Asia
from US$0.0454
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | NC7S86 |
---|---|
Logic Type | XOR |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | NC7S |
Logic IC Base Number | 7486, 786 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
No. Of Inputs:2Inputs | Newark Electronics |
NC7SZ86 Series 5.5 V TinyLogic« UHS 2-Input Exclusive-OR Gate - SC-70-5 | Future Electronics |
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America |
Logic Family / Base Number:NC7S86 | element14 |
IC, LOGIC GATE, INVERTERS | Farnell |
Where can I find additional details, specifications and documents for a NC7SZ86P5X?
Additional datasheets, footprints and schematics for NC7SZ86P5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ86P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ86P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ86P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ86P5X fall under?
The NC7SZ86P5X is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ86P5X when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ86P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ86P5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ86P5X have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NC7SZ86P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ86P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ86P5X?
You can fill out our help required form which you can use to request a quote for NC7SZ86P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.