Status: | Unknown |
---|---|
Series: | NC7SZ74 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
5,205
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,220
in stock
|
Buy Now | |
element14
from US$0.14
|
5,220
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Space saving US8 surface mount package |
MicroPakâ„¢ Pb-Free leadless package |
Ultra High Speed; tPD 2.6 ns Typ into 50 pF at 5V VCC |
High Output Drive; ± 24 mA at 3V VCC |
Broad VCC Operating Range; 1.65V to 5.5V |
Power down high impedance inputs/output |
Overvoltage tolerant inputs facilitate 5V to 3V translation |
Patented noise/EMI reduction circuitry implemented |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Flip-Flop, D-Type, 250Mhz, Mlp-8 | Newark Electronics |
FLIP-FLOP, D-TYPE, 250MHZ, MLP-8 | element14 |
NC7SZ Series 5.5V TinyLogic UHS D-Type Flip-Flop with Preset & Clear MICROPAK-8 | Future Electronics |
Flip Flop D-Type Pos-Edge 1-Element 8-Pin MicroPak T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7SZ74L8X?
Additional datasheets, footprints and schematics for NC7SZ74L8X are listed on our Part Details page. You can also find images and similar parts to NC7SZ74L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ74L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ74L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ74L8X fall under?
The NC7SZ74L8X is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ74L8X when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ74L8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ74L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZ74L8X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NC7SZ74L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ74L8X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ74L8X?
You can fill out our help required form which you can use to request a quote for NC7SZ74L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.