Status: | Unknown |
---|---|
Series: | NC7SZ66 |
RoHS: | Compliant |
Space saving SOT23 or SC70 5-lead package |
Ultra small MicroPakâ„¢ Pb-Free leadless package |
Broad VCC Operating Range 1.65V-5.5V |
Rail-to-rail signal handling |
5ohm switch connection between two ports |
Minimal propagation delay through the switch |
Low ICC |
Zero bounce in flow-through mode |
Control input compatible with CMOS input levels |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
Switch, low voltage, single SPST, normally open bus switch, SC70-5 | ON Semiconductor NC7SZ66P5X | RS Americas |
IC, ANALOG SWITCH, SINGLE, SPST, SC-70-5 | element14 |
Analogue Switch, Single, Spst-No, Sc70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NC7SZ66P5X?
Additional datasheets, footprints and schematics for NC7SZ66P5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ66P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ66P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ66P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ66P5X fall under?
The NC7SZ66P5X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ66P5X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ66P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ66P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZ66P5X have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NC7SZ66P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ66P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ66P5X?
You can fill out our help required form which you can use to request a quote for NC7SZ66P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.