Status: | Unknown |
---|---|
Series: | NC7SZ58 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,635
in stock
|
Buy Now | |
Avnet America
from US$0.0221
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,835
in stock
|
Buy Now | |
element14
from US$0.15
|
1,835
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now |
Ultra High Speed |
Capable of Implementing any Two-Input Logic Functions |
Typical Usage Replaces Two (2) TinyLogic® Gate Devices |
Reduces Part Counts in Inventory |
Broad VCC Operating Range: 1.65V to 5.5V |
Power Down High Impedance Input/Output |
Over-Voltage Tolerant Inputs Facilitate 5V to 3V Translation |
Proprietary Noise/EMI Reduction Circuitry Implemented |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Ic, Nc7Sz Tiny, Smd, Sc70-6 | Newark Electronics |
IC, NC7SZ TINY, SMD, SC70-6 | element14 |
NC7SZ58 Series 5.5V TinyLogic« Universal Configurable 2-Input Logic Gate-SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7SZ58P6X?
Additional datasheets, footprints and schematics for NC7SZ58P6X are listed on our Part Details page. You can also find images and similar parts to NC7SZ58P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ58P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ58P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ58P6X fall under?
The NC7SZ58P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ58P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ58P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ58P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZ58P6X have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NC7SZ58P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ58P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ58P6X?
You can fill out our help required form which you can use to request a quote for NC7SZ58P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.