Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$0.0221
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0360
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,200
in stock
|
Buy Now | |
element14
from US$0.0433
|
5,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Type | Demultiplexer |
No. of Channels | - |
Line Configuration | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Logic IC Family | NC7S |
Logic IC Base Number | -, 719 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 1-of-2 Decoder/Demultiplexer |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 32mA |
Ratio | 1 |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Decoder/Demultiplexer Single 1-to-2 6-Pin SC-70 T/R | Avnet America |
NC7SZ19 Series 5.5 V SMT TinyLogic 1-of-2 Decoder/Demultiplexer - SC-70-6 | Future Electronics |
Ic, Sm, Logic, Nc7Sz, Demultiplexer | Newark Electronics |
IC, SM, LOGIC, NC7SZ, DEMULTIPLEXER | element14 |
Where can I find additional details, specifications and documents for a NC7SZ19P6X?
Additional datasheets, footprints and schematics for NC7SZ19P6X are listed on our Part Details page. You can also find images and similar parts to NC7SZ19P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ19P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ19P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ19P6X fall under?
The NC7SZ19P6X is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ19P6X when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ19P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ19P6X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ19P6X have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NC7SZ19P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ19P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ19P6X?
You can fill out our help required form which you can use to request a quote for NC7SZ19P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.