Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | AND |
---|---|
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5 |
Operating Temperature Min | -40°C |
MSL | - |
IC, SM, LOGIC, NC7SZ, AND GATE | element14 |
Where can I find additional details, specifications and documents for a NC7SZ08P5.?
Additional datasheets, footprints and schematics for NC7SZ08P5. are listed on our Part Details page. You can also find images and similar parts to NC7SZ08P5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ08P5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ08P5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ08P5. fall under?
The NC7SZ08P5. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ08P5. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ08P5. you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ08P5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ08P5. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NC7SZ08P5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ08P5. often in real-time on the comparison pages.
What if I can't find stock of NC7SZ08P5.?
You can fill out our help required form which you can use to request a quote for NC7SZ08P5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.