Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | NC7S08 |
---|---|
Logic Type | AND |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | NC7S |
Logic IC Base Number | -, 7S08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7 |
IC Generic Number | 7SZ08 |
Logic Function Number | 08 |
Logic IC Function | Single 2-Input Positive-AND Gate |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
NC7SZ, SMD, 7SZ08, SOT-23-5, 5.5V | element14 |
Where can I find additional details, specifications and documents for a NC7SZ08M5?
Additional datasheets, footprints and schematics for NC7SZ08M5 are listed on our Part Details page. You can also find images and similar parts to NC7SZ08M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ08M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ08M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ08M5 fall under?
The NC7SZ08M5 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ08M5 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ08M5 you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ08M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ08M5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NC7SZ08M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ08M5 often in real-time on the comparison pages.
What if I can't find stock of NC7SZ08M5?
You can fill out our help required form which you can use to request a quote for NC7SZ08M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.