Status: | Unknown |
---|---|
Series: | NC7SZ08 |
RoHS: | Compliant |
Ultra-High Speed: tPD 2.7ns (Typical) into 50pF at 5V VCC |
High Output Drive: ±24mA at 3V VCC |
Broad VCC Operating Range: 1.65V to 5.5V |
Matches Performance of LCX Operated at 3.3V VCC |
Power Down High Impedance Inputs/Outputs |
Over-Voltage Tolerance inputs facilitate 5V to 3V Translation |
Proprietary Noise/EMI Reduction Circuitry |
Ultra-Small MicroPakâ„¢ Packages |
Space-Saving SC-74A and SC70 Packages |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Uhs 2-Input And Gate Rohs Compliant: Yes |Onsemi NC7SZ08L6X | Newark Electronics |
AND Gate 1-Element 2-IN CMOS 6-Pin MicroPak T/R | Avnet America |
IC, two-input AND gate, VCC 1.65 to 5.5V, SOT23 and SC70, TinyLogic UHS | ON Semiconductor NC7SZ08L6X | RS Americas |
AND GATE, SINGLE, 2 I/P, MLP-6 | element14 |
Where can I find additional details, specifications and documents for a NC7SZ08L6X?
Additional datasheets, footprints and schematics for NC7SZ08L6X are listed on our Part Details page. You can also find images and similar parts to NC7SZ08L6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ08L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ08L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ08L6X fall under?
The NC7SZ08L6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ08L6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ08L6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ08L6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZ08L6X have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for NC7SZ08L6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ08L6X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ08L6X?
You can fill out our help required form which you can use to request a quote for NC7SZ08L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.