Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0248
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,680
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | NC7S02 |
---|---|
Logic Type | NOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | NC7S |
Logic IC Base Number | 7402 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Uhs 2-Input Nor Gate Rohs Compliant: Yes |Onsemi NC7SZ02M5X | Newark Electronics |
NOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
IC, Fairchild, NC7SZ02M5X | RS |
NC7SZ02 Series 5.5 V TinyLogic« Surface Mount UHS 2-Input NOR Gate - SOT-23-5 | Future Electronics |
NOR GATE, SINGLE, 2 I/P, SOT-23-5. | element14 |
Where can I find additional details, specifications and documents for a NC7SZ02M5X?
Additional datasheets, footprints and schematics for NC7SZ02M5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ02M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ02M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ02M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ02M5X fall under?
The NC7SZ02M5X is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ02M5X when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ02M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ02M5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ02M5X have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for NC7SZ02M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ02M5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ02M5X?
You can fill out our help required form which you can use to request a quote for NC7SZ02M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.