Status: | Active |
---|---|
Series: | NC7SV157 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
8,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,150
in stock
|
Buy Now | |
element14
from US$0.10
|
3,150
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
690
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V |
Extremely High Speed tPD1.5 ns typ for 2.7V to 3.6V VCC2.0 ns typ for 2.3V to 2.7V VCC3.0 ns typ for 1.65V to 1.95V VCC4.0 ns typ for 1.4V to 1.6V VCC8.0 ns typ for 1.1V to 1.3V VCC16.0 ns typ for 0.9V VCC |
Power-Off high impedance inputs and outputs |
High Static Drive (IOH/IOL)±24 mA @ 3.00V VCC±18 mA @ 2.30V VCC±6 mA @ 1.65V VCC±4 mA @ 1.4V VCC±2 mA @ 1.1V VCC±0.1 mA @ 0.9V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ leadfree package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SV157 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 1.5 |
IO Max (mA) | 24 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
NC7SV157 Series 3.6 V TinyLogic ULP-A 2-Input Non-Inverting Multiplexer -SC-70-6 | Future Electronics |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
IC, Fairchild, NC7SV157P6X | RS |
Ic, Nc7Sv, Smd | Newark Electronics |
IC, NC7SV, SMD | element14 |
Multiplexer 1-Element CMOS 2-IN 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7SV157P6X?
Additional datasheets, footprints and schematics for NC7SV157P6X are listed on our Part Details page. You can also find images and similar parts to NC7SV157P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SV157P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SV157P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SV157P6X fall under?
The NC7SV157P6X is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to NC7SV157P6X when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SV157P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SV157P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SV157P6X have stock available?
Authorised distributors including Future Electronics, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for NC7SV157P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SV157P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SV157P6X?
You can fill out our help required form which you can use to request a quote for NC7SV157P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.