Status: | Active |
---|---|
Series: | NC7SV126 |
RoHS: | Compliant |
0.9V to 3.6V VCC Supply Operation |
3.6V Over-Voltage Tolerant I/O's at VCC from 0.9V to 3.6V |
Extremely High Speed tPD |
1.0ns: Typical for 2.7V to 3.6V VCC |
1.8ns: Typical for 2.3V to 2.7V VCC |
3.0ns: Typical for 1.65V to 1.95V VCC |
3.5ns: Typical for 1.4V to 1.6V VCC |
6.0ns: Typical for 1.1V to 1.3V VCC |
13.0ns: Typical for 0.9V VCC |
Power-Off High-Impedance Inputs and Outputs |
High Static Drive (IOH/IOL) |
±24mA at 3.00V VCC |
±18mA at 2.30V VCC |
±6mA at 1.65V VCC < |
±4 mA at 1.4V VCC |
±0.1mA at 0.9V VCC |
±2mA at 1.1V VCC |
Ultra-Small MicroPak™ Leadfree Package |
Uses Proprietary Quiet Series™ Noise/EMI Reduction Circuitry |
Ultra-Low Dynamic Power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SV126 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | 3-State |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 1 |
IO Max (mA) | 24 |
Package Type | SC-88A-5 / SC-70-5 |
BUFFER, SINGLE, TRI-STATE, SC-70-5 | element14 |
Non Inverting Buffer, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NC7SV126P5X?
Additional datasheets, footprints and schematics for NC7SV126P5X are listed on our Part Details page. You can also find images and similar parts to NC7SV126P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SV126P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SV126P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SV126P5X fall under?
The NC7SV126P5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7SV126P5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SV126P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SV126P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SV126P5X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NC7SV126P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SV126P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SV126P5X?
You can fill out our help required form which you can use to request a quote for NC7SV126P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.