Status: | Active |
---|---|
Series: | NC7ST32 |
RoHS: | Compliant |
Prices starting from US$0.0268
Space saving SOT23 or SC70 5-lead package |
Ultra small MIcroPakâ„¢ leadless package |
High Speed; tPD <7 ns typ, VCC = 5V, CL = 15 pF |
Low Quiescent Power; ICC <1 µA typ, VCC = 5.5V |
Balanced Output Drive; 2 mA IOL, -2 mA IOH |
TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7ST32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.1 |
IO Max (mA) | 2 |
Package Type | SC-74A |
Ic,logic Gate,2-Input Or,cmos,tsop,5Pin,plastic Rohs Compliant: Yes |Onsemi NC7ST32M5X | Newark Electronics |
OR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America |
OR GATE, SINGLE, 2 I/P, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a NC7ST32M5X?
Additional datasheets, footprints and schematics for NC7ST32M5X are listed on our Part Details page. You can also find images and similar parts to NC7ST32M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7ST32M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7ST32M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7ST32M5X fall under?
The NC7ST32M5X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7ST32M5X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7ST32M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7ST32M5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7ST32M5X have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NC7ST32M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7ST32M5X often in real-time on the comparison pages.
What if I can't find stock of NC7ST32M5X?
You can fill out our help required form which you can use to request a quote for NC7ST32M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.