NC7SP34L6X Standard Logic by ON Semiconductor

TinyLogic ULP Single Buffer

Status: Unknown
Series: NC7SP34
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NC7SP34 is a single buffer from ON Semiconductor's Ultra Low Power (ULP) Series of TinyLogic®. Ideal for applications where battery life is critical, this product is designed for ultra low power consumption within the VCC operating range of 0.9V to 3.6V VCC. The internal circuit is composed of a minimum of inverter stages, including the output buffer, to enable ultra low static and dynamic power. The NC7SP34, for lower drive requirements, is uniquely designed for optimized power and speed, and is fabricated with an advanced CMOS technology to achieve best in class speed operation while maintaining extremely low CMOS power dissipation.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Features

0.9V to 3.6V VCC supply operation
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V
tPD 4.0 ns typ for 3.0V to 3.6V VCC5.0 ns typ for 2.3V to 2.7V VCC6.0 ns typ for 1.65V to 1.95V VCC7.0 ns typ for 1.40V to 1.60V VCC11.0 ns typ for 1.10V to 1.30V VCC27.0 ns typ for 0.90V VCC
Power-Off high impedance inputs and outputs
Static Drive (IOH/IOL)±2.6 mA @ 3.00V VCC±2.1 mA @ 2.30V VCC±1.5 mA @ 1.65V VCC±1.0 mA @ 1.40V VCC±0.5 mA @ 1.10V VCC±20 µA @ 0.9V VCC
Uses patented Quiet Series™ noise/EMI reduction circuitry
Ultra small MicroPak™ leadfree package
Ultra low dynamic power
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Buffer 1-CH Non-Inverting CMOS 6-Pin MicroPak T/R | Avnet America
Ic,logic Gate,buffer,cmos,llcc,6Pin,plastic Rohs Compliant: Yes |Onsemi NC7SP34L6X | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NC7SP34L6X?

Additional datasheets, footprints and schematics for NC7SP34L6X are listed on our Part Details page. You can also find images and similar parts to NC7SP34L6X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NC7SP34L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SP34L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NC7SP34L6X fall under?

The NC7SP34L6X is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to NC7SP34L6X when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SP34L6X you can contact the distributor directly for product support, shipping queries etc.

Is the NC7SP34L6X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NC7SP34L6X have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for NC7SP34L6X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NC7SP34L6X often in real-time on the comparison pages.

What if I can't find stock of NC7SP34L6X?

You can fill out our help required form which you can use to request a quote for NC7SP34L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay