Status: | Active |
---|---|
Series: | NC7SP157 |
RoHS: | Compliant |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V |
tPD 3.0 ns typ for 3.0V to 3.6V VCC4.0 ns typ for 2.3V to 2.7V VCC5.0 ns typ for 1.65V to 1.95V VCC7.0 ns typ for 1.40V to 1.60V VCC11.0 ns typ for 1.10V to 1.30V VCC30.0 ns typ for 0.90V VCC |
Power-Off high impedance inputs and outputs |
Static Drive (IOH/IOL)±2.6 mA @ 3.00V VCC±2.1 mA @ 2.30V VCC±1.5 mA @ 1.65V VCC±1.0 mA @ 1.40V VCC±0.5 mA @ 1.10V VCC±20 µA @ 0.9V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ leadfree package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SP157 |
---|---|
Compliance | Pb-free Halide free |
Type | Multiplexer |
Channels | 1 |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 4 |
IO Max (mA) | 2.6 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
IC: digital | Transfer Multisort Elektronik |
2I/P Single Multiplexer, Sc-70-6 | Newark Electronics |
MULTIPLEXER, 1 CH, 2: 1, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a NC7SP157P6X?
Additional datasheets, footprints and schematics for NC7SP157P6X are listed on our Part Details page. You can also find images and similar parts to NC7SP157P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SP157P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SP157P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SP157P6X fall under?
The NC7SP157P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7SP157P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SP157P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SP157P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SP157P6X have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NC7SP157P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SP157P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SP157P6X?
You can fill out our help required form which you can use to request a quote for NC7SP157P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.