Status: | Active |
---|---|
Series: | NC7SP14 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Farnell
from US$0.06
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V |
tPD4.0 ns typ for 3.0V to 3.6V VCC5.0 ns typ for 2.3V to 2.7V VCC6.0 ns typ for 1.65V to 1.95V VCC7.0 ns typ for 1.40V to 1.60V VCC11.0 ns typ for 1.10V to 1.30V VCC27.0 ns typ for 0.90V VCC |
Power-Off high impedance inputs and outputs |
Static Drive (IOH/IOL)±2.6 mA @ 3.00V VCC±2.1 mA @ 2.30V VCC±1.5 mA @ 1.65V VCC±1.0 mA @ 1.40V VCC±0.5 mA @ 1.10V VCC±20 µA @ 0.9V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ leadfree package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SP14 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5 |
IO Max (mA) | 2.6 |
Package Type | SC-88A-5 / SC-70-5 |
IC, Fairchild, NC7SP14P5X | RS |
Ulp Inverter Schmitt Rohs Compliant: Yes |Onsemi NC7SP14P5X | Newark Electronics |
NC7SP14 Series 3.6 V TinyLogic ULP Inverter with Schmitt Trigger Input - SC-70-5 | Future Electronics |
Inverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7SP14P5X?
Additional datasheets, footprints and schematics for NC7SP14P5X are listed on our Part Details page. You can also find images and similar parts to NC7SP14P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SP14P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SP14P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SP14P5X fall under?
The NC7SP14P5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7SP14P5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SP14P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SP14P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SP14P5X have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NC7SP14P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SP14P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SP14P5X?
You can fill out our help required form which you can use to request a quote for NC7SP14P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.