Status: | Active |
---|---|
Series: | NC7SB3257 |
RoHS: | Compliant |
Space saving SC70 6-lead surface mount package |
Ultra small MicroPak™ leadless package |
Typical 3ohm switch resistance @ 5.0V VCC |
Minimal propagation delay through the switch |
Power down high impedance control input |
Zero bounce in flow through mode |
TTL compatible control input |
Overvoltage tolerance of control input to 7.0V |
Break before make enable circuitry |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | NC7SB3257 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 10 |
ron Max (Ω) | 20 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
IC, Fairchild, NC7SB3257P6X | RS |
2 To 1 Single Mux/Demux, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NC7SB3257P6X?
Additional datasheets, footprints and schematics for NC7SB3257P6X are listed on our Part Details page. You can also find images and similar parts to NC7SB3257P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SB3257P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SB3257P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SB3257P6X fall under?
The NC7SB3257P6X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NC7SB3257P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SB3257P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SB3257P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SB3257P6X have stock available?
Authorised distributors including Farnell, element14, RS and Newark Electronics have stock available or on a lead time for NC7SB3257P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SB3257P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SB3257P6X?
You can fill out our help required form which you can use to request a quote for NC7SB3257P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.