Status: | Unknown |
---|---|
Series: | NC7S08 |
RoHS: | Compliant |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
13,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
13,269
in stock
|
Buy Now | |
element14
from US$0.15
|
13,269
in stock
|
Buy Now | |
Avnet America
from US$0.0248
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
12,000
in stock
|
Buy Now | |
Micros
from US$0.07
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Space saving SOT23 or SC70 5-lead package |
Ultra small MicroPakâ„¢ Pb-Free leadless package |
High Speed; tPD 3.5 ns typ |
Low Quiescent Power; ICC < 1 µA |
Balanced Output Drive; 2 mA IOL, -2 mA IOH |
Broad VCC Operating Range; 2V-6V |
Balanced Propagation Delays |
Specified for 3V operation |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Ic, Sm, Logic, Nc7S, And Gate | Newark Electronics |
IC, SM, LOGIC, NC7S, AND GATE | element14 |
AND Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America |
TinyLogicR HS 2-Input AND Gate | Micros |
NC7S08 Series 6 V Surface Mount TinyLogic HS 2-Input AND Gate - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7S08M5X?
Additional datasheets, footprints and schematics for NC7S08M5X are listed on our Part Details page. You can also find images and similar parts to NC7S08M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7S08M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7S08M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7S08M5X fall under?
The NC7S08M5X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7S08M5X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7S08M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7S08M5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7S08M5X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NC7S08M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7S08M5X often in real-time on the comparison pages.
What if I can't find stock of NC7S08M5X?
You can fill out our help required form which you can use to request a quote for NC7S08M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.