Status: | Unknown |
---|---|
Series: | NC7S04 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0362
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0221
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Space saving SOT23 or SC70 5-lead package |
Ultra small MicroPakâ„¢ leadless package |
High Speed: tPD = 3 ns typ |
Low Quiescent Power: ICC < 1 µA |
Balanced Output Drive: 2 mA IOL, -2 mA IOH |
Broad VCC Operating Range: 2V - 6V |
Balanced Propagation Delays |
Specified for 3V operation |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Single Inverter, Sc-70-5 | Newark Electronics |
NC7S04 Series 6 V SMT TinyLogic High Performance CMOS Inverter - SC-70-5 | Future Electronics |
Inverter 1-Element CMOS 5-Pin SC-70 T/R | Avnet America |
Logic Family / Base Number:NC7S04 | element14 |
IC, NC7S, SMD | Farnell |
Where can I find additional details, specifications and documents for a NC7S04P5X?
Additional datasheets, footprints and schematics for NC7S04P5X are listed on our Part Details page. You can also find images and similar parts to NC7S04P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7S04P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7S04P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7S04P5X fall under?
The NC7S04P5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7S04P5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7S04P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7S04P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7S04P5X have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NC7S04P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7S04P5X often in real-time on the comparison pages.
What if I can't find stock of NC7S04P5X?
You can fill out our help required form which you can use to request a quote for NC7S04P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.