Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 7Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 20A |
Rated Voltage | - |
Product Range | - |
Colour | Black |
NC6-P108-07=NC6 ASSEMBLY Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 9.53 mm Dual Barrier Printed Circuit Pin Wire-to-Board 7 | Barrier Strip | Part Number: NC6-P108-07 | Internal Number: 4-1437664-0 | 9.53 mm | TE Connectivity | TE Store |
Nc6-P108-07=Nc6 Assembly |Buchanan Te Connectivity NC6-P108-07 | Newark Electronics |
TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG | element14 |
Conn Barrier Strip 7 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a NC6-P108-07?
Additional datasheets, footprints and schematics for NC6-P108-07 are listed on our Part Details page. You can also find images and similar parts to NC6-P108-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC6-P108-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC6-P108-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC6-P108-07 fall under?
The NC6-P108-07 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to NC6-P108-07 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC6-P108-07 you can contact the distributor directly for product support, shipping queries etc.
Is the NC6-P108-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC6-P108-07 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for NC6-P108-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC6-P108-07 often in real-time on the comparison pages.
What if I can't find stock of NC6-P108-07?
You can fill out our help required form which you can use to request a quote for NC6-P108-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.