Status: | Unknown |
---|---|
Series: | NC20 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NC20 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3630K |
Thermistor Case Style | 1206 [3216 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Resistance | 10kohm |
Resistance Tolerance | ± 10% |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
Ntc Thermistor | Newark Electronics |
Thermistor NTC 10KOhm 10% 2-Pin 1206 Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC20K00103KBA?
Additional datasheets, footprints and schematics for NC20K00103KBA are listed on our Part Details page. You can also find images and similar parts to NC20K00103KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC20K00103KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC20K00103KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC20K00103KBA fall under?
The NC20K00103KBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NC20K00103KBA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC20K00103KBA you can contact the distributor directly for product support, shipping queries etc.
Is the NC20K00103KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC20K00103KBA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NC20K00103KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC20K00103KBA often in real-time on the comparison pages.
What if I can't find stock of NC20K00103KBA?
You can fill out our help required form which you can use to request a quote for NC20K00103KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.