Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 100MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | LCC |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Clock Synthesis Ics 100Mhz Lvpecl*nic* |Onsemi NBXSBA010LN1TAG | Newark Electronics |
CLOCK SYNTHESIS ICS 100MHZ LVPECL*NIC* | Farnell |
Where can I find additional details, specifications and documents for a NBXSBA010LN1TAG?
Additional datasheets, footprints and schematics for NBXSBA010LN1TAG are listed on our Part Details page. You can also find images and similar parts to NBXSBA010LN1TAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBXSBA010LN1TAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBXSBA010LN1TAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBXSBA010LN1TAG fall under?
The NBXSBA010LN1TAG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NBXSBA010LN1TAG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBXSBA010LN1TAG you can contact the distributor directly for product support, shipping queries etc.
Is the NBXSBA010LN1TAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBXSBA010LN1TAG have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NBXSBA010LN1TAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBXSBA010LN1TAG often in real-time on the comparison pages.
What if I can't find stock of NBXSBA010LN1TAG?
You can fill out our help required form which you can use to request a quote for NBXSBA010LN1TAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.