Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.66
|
No stock
|
Buy Now |
Frequency | 125MHz |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Digital IC Case | CLCC |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OSCILLATOR, 125/250MHZ, 3.63V, CLCC-6 | Farnell |
Where can I find additional details, specifications and documents for a NBXDPA019LNHTAG?
Additional datasheets, footprints and schematics for NBXDPA019LNHTAG are listed on our Part Details page. You can also find images and similar parts to NBXDPA019LNHTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBXDPA019LNHTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBXDPA019LNHTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBXDPA019LNHTAG fall under?
The NBXDPA019LNHTAG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NBXDPA019LNHTAG when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBXDPA019LNHTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NBXDPA019LNHTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBXDPA019LNHTAG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NBXDPA019LNHTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBXDPA019LNHTAG often in real-time on the comparison pages.
What if I can't find stock of NBXDPA019LNHTAG?
You can fill out our help required form which you can use to request a quote for NBXDPA019LNHTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.