NBSG72AMNG Semiconductors - ICs by ON Semiconductor

DIGITAL CROSSPOINT SWITCH QFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.92

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$18.92
7,742
in stock
Buy Now

Specifications

Crosspoint Switch Type Digital
Input / Output Configuration CML LVCMOS LVDS LVPECL LVTTL RSECL
Control Interface -
Supply Voltage Min 2.375V
Supply Voltage Max 3.465V
Digital IC Case QFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CROSSPOINT SWITCH, DIGITAL, QFN-EP-16 | Farnell
Digital Crosspoint Switch, Qfn-16 |Onsemi NBSG72AMNG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NBSG72AMNG?

Additional datasheets, footprints and schematics for NBSG72AMNG are listed on our Part Details page. You can also find images and similar parts to NBSG72AMNG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NBSG72AMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBSG72AMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NBSG72AMNG fall under?

The NBSG72AMNG is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to NBSG72AMNG when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NBSG72AMNG you can contact the distributor directly for product support, shipping queries etc.

Is the NBSG72AMNG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NBSG72AMNG have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBSG72AMNG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NBSG72AMNG often in real-time on the comparison pages.

What if I can't find stock of NBSG72AMNG?

You can fill out our help required form which you can use to request a quote for NBSG72AMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay