Status: | Unknown |
---|---|
Series: | NBRD5H100 |
RoHS: | Compliant |
Guardring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Short Heat Sink Tab Manufactured - Not Sheared! |
NBRD Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
Gasoline Direct Injection |
Lighting |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
General converters |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
SCHOTTKY RECT, AEC-Q101, 100V, 5A, TO252 | Farnell |
5A 100V Schottky Rect/Reel Rohs Compliant: Yes |Onsemi NBRD5H100T4G | Newark Electronics |
Where can I find additional details, specifications and documents for a NBRD5H100T4G?
Additional datasheets, footprints and schematics for NBRD5H100T4G are listed on our Part Details page. You can also find images and similar parts to NBRD5H100T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBRD5H100T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBRD5H100T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBRD5H100T4G fall under?
The NBRD5H100T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NBRD5H100T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBRD5H100T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NBRD5H100T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NBRD5H100T4G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBRD5H100T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBRD5H100T4G often in real-time on the comparison pages.
What if I can't find stock of NBRD5H100T4G?
You can fill out our help required form which you can use to request a quote for NBRD5H100T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.