Status: | Active |
---|---|
Series: | NBA3N206S |
RoHS: | Compliant |
Low−Voltage Differential 30Ω to 55Ω Line Drivers and Receivers for Signaling Rates Up to 200 Mbps |
Type−2 Receivers Provide an Offset (100 mV) Threshold to Detect Open−Circuit and Idle−Bus Conditions |
Controlled Driver Output Voltage Transition Times for Improved Signal Quality |
−1 V to 3.4 V Common−Mode Voltage Range Allows Data Transfer With up to 2 V of Ground Noise |
Bus Pins High Impedance When Disabled or VCC ≤ 1.5 V |
M−LVDS Bus Power Up/Down Glitch Free |
Operating range: VCC = 3.3 ±10% V (3.0 to 3.6 V) |
Operation from –40°C to +125°C. |
AEC−Q100 Qualified and PPAP Capable |
These are Pb-Free Devices |
Applications |
---|
Low−Power High−Speed Short−Reach Alternative to TIA/EIA−485 |
Telecom |
Automotive |
Central−Office Switches |
Automotive |
End Products |
---|
Backplane or Cabled Multipoint Data and Clock Transmission |
Networking |
Cellular Base Stations |
Network Switches and Routers |
Description | NBA3N206S |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | LVCMOS M-LVDS |
Output Level | LVCMOS M-LVDS |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 2 4 |
tpd Typ (ns) | 1.5 4 |
tR & tF Max (ps) | 1600 2300 |
fmaxClock Typ (MHz) | 100 |
fmaxData Typ (Mbps) | 200 |
Package Type | SOIC-8 |
M-Lvds Transceiver, Soic-8 | Newark Electronics |
LVDS Driver/Receiver 0.69V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a NBA3N206SDG?
Additional datasheets, footprints and schematics for NBA3N206SDG are listed on our Part Details page. You can also find images and similar parts to NBA3N206SDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBA3N206SDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBA3N206SDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBA3N206SDG fall under?
The NBA3N206SDG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NBA3N206SDG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBA3N206SDG you can contact the distributor directly for product support, shipping queries etc.
Is the NBA3N206SDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NBA3N206SDG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NBA3N206SDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBA3N206SDG often in real-time on the comparison pages.
What if I can't find stock of NBA3N206SDG?
You can fill out our help required form which you can use to request a quote for NBA3N206SDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.