Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Driver / Receiver |
---|---|
Peak-to-Peak Jitter Max | 160ps |
Supply Current Max | 24mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 200Mbps |
Signal Input Type | LVCMOS M-LVDS |
Output Level Type | LVCMOS M-LVDS |
ESD HBM | 6kV |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
M-LVDS TRANSCEIVER, SOIC-8 | Farnell |
Mlvds Driver Receiver/Tube |Onsemi NBA3N201SDG | Newark Electronics |
Where can I find additional details, specifications and documents for a NBA3N201SDG?
Additional datasheets, footprints and schematics for NBA3N201SDG are listed on our Part Details page. You can also find images and similar parts to NBA3N201SDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBA3N201SDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBA3N201SDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBA3N201SDG fall under?
The NBA3N201SDG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NBA3N201SDG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBA3N201SDG you can contact the distributor directly for product support, shipping queries etc.
Is the NBA3N201SDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBA3N201SDG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBA3N201SDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBA3N201SDG often in real-time on the comparison pages.
What if I can't find stock of NBA3N201SDG?
You can fill out our help required form which you can use to request a quote for NBA3N201SDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.