Status: | Active |
---|---|
Series: | NBA3N012C |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
1,245
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Automotive Grade AECQ−100 Grade 1 |
Compatible with TIA/EIA−644A Standard |
> 400 Mbps (200 MHz) Data Rate |
Integrated Line Termination Resistor of 100 Ohms |
Operating Range: VDD = 3.3 V ± 0.3 V |
Typical 100ps Differential Skew |
Maximum Propagation Delay of 3.5 ns |
Low Power Dissipation (Typical 20mW @ 3.3 V) |
Temperature Operating Range −40°C to +125°C |
SOT23−5 Lead Package with Pinout optimized for easy PCB Layout |
Power Down High Impedance on LVDS Pins |
These are Pb−Free Devices |
Applications |
---|
Automotive: Head Lamp Lighting for Cars |
End Products |
---|
Telecom: Wireless, Microwave and Optical |
Description | NBA3N012C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | LVDS |
Output Level | LVCMOS LVTTL |
VCC Typ (V) | 3.3 |
tpd Typ (ns) | 1.8 |
tR & tF Max (ps) | 800 |
fmaxClock Typ (MHz) | 250 |
fmaxData Typ (Mbps) | 400 |
Package Type | SOT-23-5 |
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5 | RS |
3.3 V Automotive Grade Lvds Line Receiver/Reel |Onsemi NBA3N012CSNT1G | Newark Electronics |
Automotive GradeLVDS Line Receiver | Future Electronics |
Analog / Linear ICs (S&D, non Std., MPP) Part 1 | Avnet America |
LVDS LINE RECEIVER, AEC-Q100, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NBA3N012CSNT1G?
Additional datasheets, footprints and schematics for NBA3N012CSNT1G are listed on our Part Details page. You can also find images and similar parts to NBA3N012CSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBA3N012CSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBA3N012CSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBA3N012CSNT1G fall under?
The NBA3N012CSNT1G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NBA3N012CSNT1G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBA3N012CSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NBA3N012CSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NBA3N012CSNT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NBA3N012CSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBA3N012CSNT1G often in real-time on the comparison pages.
What if I can't find stock of NBA3N012CSNT1G?
You can fill out our help required form which you can use to request a quote for NBA3N012CSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.