Status: | Active |
---|---|
Series: | NBA3N011S |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
8,104
in stock
|
Buy Now | |
element14
from US$1.60
|
8,104
in stock
|
Buy Now | |
Farnell
from US$1.58
|
8,104
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
986
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
from US$1.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Automotive Grade AECQ−100 Grade 1 |
Compatible with TIA/EIA−644A Standard |
SOT23−5 Lead Package with Pin out optimized for easy PCB Layout |
> 400 Mbps (200 MHz) Data Rate |
Operating Range: VDD = 3.3 V ± 0.3 V |
Maximum 700ps Differential Skew |
Maximum Propagation Delay of 1.5 ns |
Low Power Dissipation (Typical 23mW @ 3.3 V) |
Temperature Operating Range −40°C to +125°C |
These are Pb−Free Devices |
Applications |
---|
Automotive: Head Lamp Lighting for Cars |
End Products |
---|
Telecom: Wireless, Microwave and Optical |
Description | NBA3N011S |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | LVCMOS LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
tpd Typ (ns) | 1 |
tR & tF Max (ps) | 1000 |
fmaxClock Typ (MHz) | 250 |
fmaxData Typ (Mbps) | 400 |
Package Type | SOT-23-5 |
Lvds Driver, Aec-Q100, 400Mbps, Sot-23 | Newark Electronics |
LVDS DRIVER, AEC-Q100, 400MBPS, SOT-23 | element14 |
LVDS Driver 3.3V 400Mbps Auto SOT-23-5 | RS |
Analog / Linear ICs (S&D, non Std., MPP) Part 1 | Avnet America |
Where can I find additional details, specifications and documents for a NBA3N011SSNT1G?
Additional datasheets, footprints and schematics for NBA3N011SSNT1G are listed on our Part Details page. You can also find images and similar parts to NBA3N011SSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBA3N011SSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBA3N011SSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBA3N011SSNT1G fall under?
The NBA3N011SSNT1G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NBA3N011SSNT1G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBA3N011SSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NBA3N011SSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NBA3N011SSNT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for NBA3N011SSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBA3N011SSNT1G often in real-time on the comparison pages.
What if I can't find stock of NBA3N011SSNT1G?
You can fill out our help required form which you can use to request a quote for NBA3N011SSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.