Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Dual Channel Re-driver |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | UQFN |
No. of Pins | 16Pins |
Data Rate | 10Gbps |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | Redriver / Equalizer |
REDRIVER, 2-CH, USB 3.1, 10GBPS, UQFN-8 | Farnell |
Redriver, 2-Ch, Usb 3.1, 10Gbps, Uqfn-8 |Onsemi NB7NPQ702MMUTXG | Newark Electronics |
Where can I find additional details, specifications and documents for a NB7NPQ702MMUTXG?
Additional datasheets, footprints and schematics for NB7NPQ702MMUTXG are listed on our Part Details page. You can also find images and similar parts to NB7NPQ702MMUTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7NPQ702MMUTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7NPQ702MMUTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7NPQ702MMUTXG fall under?
The NB7NPQ702MMUTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NB7NPQ702MMUTXG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7NPQ702MMUTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7NPQ702MMUTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB7NPQ702MMUTXG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NB7NPQ702MMUTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7NPQ702MMUTXG often in real-time on the comparison pages.
What if I can't find stock of NB7NPQ702MMUTXG?
You can fill out our help required form which you can use to request a quote for NB7NPQ702MMUTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.