Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Type | Multi-Function Logic Gate |
Output Current | 25mA |
No. of Inputs | 2 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Logic Case Style | QFN |
No. of Pins | 16Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LOGIC GATE, MULTI-FUNCTION, QFN-16 | Farnell |
Differential Clock/Data Smartgate, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB7L86MMNG?
Additional datasheets, footprints and schematics for NB7L86MMNG are listed on our Part Details page. You can also find images and similar parts to NB7L86MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L86MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L86MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L86MMNG fall under?
The NB7L86MMNG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NB7L86MMNG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L86MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L86MMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB7L86MMNG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NB7L86MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L86MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7L86MMNG?
You can fill out our help required form which you can use to request a quote for NB7L86MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.