Status: | Active |
---|---|
Series: | NB7L572 |
RoHS: | Compliant |
Prices starting from US$9.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.10
|
-
|
Buy Now | |
Future Electronics
from US$13.30
|
-
|
Buy Now | |
RS Americas
from US$14.16
|
-
|
Buy Now | |
element14
from US$14.10
|
-
|
Buy Now | |
Avnet Asia
from US$9.78
|
-
|
Buy Now | |
Farnell
from US$13.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Data Rate > 11 Gb/s Typical |
Data Dependent Jitter < 15 ps |
Maximum Input Clock Frequency > 8 GHz Typical |
Random Clock Jitter < 0.8 ps RMS |
Low Skew 1:2 LVPECL Outputs, < 10 ps max |
4:1 MultiLevel Mux Inputs, Accepts LVPECL, CML LVDS |
150 ps Typical Propagation Delay |
Differential LVPECL Outputs, 750 mV Peak-to-Peak, Typical |
Operating Range: VCC = 2.375 V to 3.6 V |
Internal 50-ohm Input Termination Resistors |
VREFAC Reference Output |
40C to +85C Ambient Operating Temperature |
Applications |
---|
Redundant Clock / Data distribution |
Servers and Routers |
End Products |
---|
SONET/SDH/Fibre Channel/Gigabit Ethernet Clock / Data distribution |
Description | NB7L572 |
---|---|
Compliance | Pb-free Halide free |
Input/Output Ratio | 4:2 |
Channels | 1 |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
fMax Typ (MHz) | 8000 |
tJitter Typ (ps) | 0.5 |
tskew(OO) Max (ps) | 10 |
tpd Typ (ns) | 0.175 |
Package Type | QFN-32 |
NB7L572MNG, TSMC 4-1-2 MLL TO PECL | RS |
Tsmc 4-1-2 Mll To Pecl Rohs Compliant: Yes |Onsemi NB7L572MNG | Newark Electronics |
NB7L572 Series 3.3 V Differential 4:1 Mux In - 1:2 LVPECL Translator - QFN-32 | Future Electronics |
NB7L572MNG, TSMC 4-1-2 MLL TO PECL | ON Semiconductor NB7L572MNG | RS Americas |
CLOCK/DATA FANOUT BUFFER, 8GHZ, QFN-32 | element14 |
Clock Driver 4-IN LVPECL 32-Pin QFN EP Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a NB7L572MNG?
Additional datasheets, footprints and schematics for NB7L572MNG are listed on our Part Details page. You can also find images and similar parts to NB7L572MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L572MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L572MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L572MNG fall under?
The NB7L572MNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Multiplexers & Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to NB7L572MNG when available in the Multiplexers & Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L572MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L572MNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7L572MNG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for NB7L572MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L572MNG often in real-time on the comparison pages.
What if I can't find stock of NB7L572MNG?
You can fill out our help required form which you can use to request a quote for NB7L572MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.