Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Divider Fanout Buffer |
---|---|
Frequency | 3GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Divider 16-Pin QFN EP Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a NB6N239SMNG?
Additional datasheets, footprints and schematics for NB6N239SMNG are listed on our Part Details page. You can also find images and similar parts to NB6N239SMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6N239SMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6N239SMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6N239SMNG fall under?
The NB6N239SMNG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB6N239SMNG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6N239SMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6N239SMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB6N239SMNG have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for NB6N239SMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6N239SMNG often in real-time on the comparison pages.
What if I can't find stock of NB6N239SMNG?
You can fill out our help required form which you can use to request a quote for NB6N239SMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.